NIC Components Corp. Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F3650TRF

Description
RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3004
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3004
RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3005
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3005
RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3004
Product Name Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 365 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details