NIC Components Corp. Res, 357R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F3570TRF

Description
RES, 357R, 1%, 0.1W, 0603, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 357R, 1%, 0.1W, 0603, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 357R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3002
Res, 357R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3002
RES, 357R, 1%, 0.1W, 0603, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 357R, 1%, 0.1W, 0603, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3003
Res, 357R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3003
RES, 357R, 1%, 0.1W, 0603, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 357R, 1%, 0.1W, 0603, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3002
Product Name Res, 357R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 357 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details