NIC Components Corp. Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F3320TRF

Description
RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2999
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2999
RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2998
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2998
RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2999
Product Name Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 332 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details