NIC Components Corp. Res, 196K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F1963TRF

Description
RES, 196K, 1%, 0.1W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 196K, 1%, 0.1W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2970
Res, 196K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2970
RES, 196K, 1%, 0.1W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 196K, 1%, 0.1W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2971
Res, 196K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2971
RES, 196K, 1%, 0.1W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 196K, 1%, 0.1W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2970
Product Name Res, 196K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 196000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details