NIC Components Corp. Res, 1K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F1871TRF

Description
RES, 1K87, 1%, 0.1W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 1%, 0.1W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2965
Res, 1K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2965
RES, 1K87, 1%, 0.1W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K87, 1%, 0.1W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2964
Res, 1K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2964
RES, 1K87, 1%, 0.1W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K87, 1%, 0.1W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2965
Product Name Res, 1K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details