NIC Components Corp. Res, 154K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F1543TRF

Description
RES, 154K, 1%, 0.1W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 154K, 1%, 0.1W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2959
Res, 154K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2959
RES, 154K, 1%, 0.1W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 154K, 1%, 0.1W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2958
Res, 154K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2958
RES, 154K, 1%, 0.1W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 154K, 1%, 0.1W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2959
Product Name Res, 154K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 154000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details