NIC Components Corp. Res, 147K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F1473TRF

Description
RES, 147K, 1%, 0.1W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 147K, 1%, 0.1W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2953
Res, 147K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2953
RES, 147K, 1%, 0.1W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 147K, 1%, 0.1W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2952
Res, 147K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2952
RES, 147K, 1%, 0.1W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 147K, 1%, 0.1W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2953
Product Name Res, 147K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 147000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details