NIC Components Corp. Res, 147R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F1470TRF

Description
RES, 147R, 1%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 147R, 1%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2951
Res, 147R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2951
RES, 147R, 1%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 147R, 1%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2950
Res, 147R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2950
RES, 147R, 1%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 147R, 1%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2951
Product Name Res, 147R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 147 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers