NIC Components Corp. Res, 13R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F13R7TRF

Description
RES, 13R7, 1%, 0.1W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 13R7, 1%, 0.1W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2948
Res, 13R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2948
RES, 13R7, 1%, 0.1W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 13R7, 1%, 0.1W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2949
Res, 13R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2949
RES, 13R7, 1%, 0.1W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 13R7, 1%, 0.1W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2948
Product Name Res, 13R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details