NIC Components Corp. Res, 121K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F1213TRF

Description
RES, 121K, 1%, 0.1W, 0603, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 121K, 1%, 0.1W, 0603, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2947
Res, 121K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2947
RES, 121K, 1%, 0.1W, 0603, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 121K, 1%, 0.1W, 0603, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2946
Res, 121K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2946
RES, 121K, 1%, 0.1W, 0603, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 121K, 1%, 0.1W, 0603, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2947
Product Name Res, 121K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 121000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers