NIC Components Corp. Chip Resistor - Surface Mount - NRC-AS06D1873TRF NRC-AS06D1873TRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224543-NRC-AS06D187 3TRF Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224543-NRC-AS06D187 3TRF Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NRC-AS06D1873TRF - 1224543-NRC-AS06D1873TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC-AS06D1873TRF
1224543-NRC-AS06D1873TRF
Chip Resistor - Surface Mount - NRC-AS06D1873TRF 1224543-NRC-AS06D1873TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224543-NRC-AS06D187 3TRF Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224543-NRC-AS06D1873TRF
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1224543-NRC-AS06D1873TRF
Product Name Chip Resistor - Surface Mount - NRC-AS06D1873TRF
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers