NIC Components Corp. Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04J471TRF

Description
RES, 470R, 5%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 5%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2931
Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2931
RES, 470R, 5%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 470R, 5%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2930
Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2930
RES, 470R, 5%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 470R, 5%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2931
Product Name Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers