NIC Components Corp. Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04J204TRF

Description
RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2923
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2923
RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2922
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2922
RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2923
Product Name Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details