NIC Components Corp. Res, 1K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04J122TRF

Description
RES, 1K2, 5%, 0.063W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 5%, 0.063W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2917
Res, 1K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2917
RES, 1K2, 5%, 0.063W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K2, 5%, 0.063W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2916
Res, 1K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2916
RES, 1K2, 5%, 0.063W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K2, 5%, 0.063W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2917
Product Name Res, 1K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details