NIC Components Corp. Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F9761TRF

Description
RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2914
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2914
RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2915
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2915
RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2914
Product Name Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers