NIC Components Corp. Res, 931R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F9310TRF

Description
RES, 931R, 1%, 0.063W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 931R, 1%, 0.063W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2911
Res, 931R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2911
RES, 931R, 1%, 0.063W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 931R, 1%, 0.063W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2910
Res, 931R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2910
RES, 931R, 1%, 0.063W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 931R, 1%, 0.063W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2911
Product Name Res, 931R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers