NIC Components Corp. Res, 86K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F8662TRF

Description
RES, 86K6, 1%, 0.063W, 0402, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 1%, 0.063W, 0402, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2907
Res, 86K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2907
RES, 86K6, 1%, 0.063W, 0402, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 86K6, 1%, 0.063W, 0402, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2906
Res, 86K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2906
RES, 86K6, 1%, 0.063W, 0402, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 86K6, 1%, 0.063W, 0402, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2907
Product Name Res, 86K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers