NIC Components Corp. Res, 76K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F7682TRF

Description
RES, 76K8, 1%, 0.063W, 0402, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 1%, 0.063W, 0402, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2905
Res, 76K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2905
RES, 76K8, 1%, 0.063W, 0402, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 76K8, 1%, 0.063W, 0402, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2904
Res, 76K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2904
RES, 76K8, 1%, 0.063W, 0402, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 76K8, 1%, 0.063W, 0402, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2905
Product Name Res, 76K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details