NIC Components Corp. Res, 750K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F7503TRF

Description
RES, 750K, 1%, 0.063W, 0402, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 750K, 1%, 0.063W, 0402, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2902
Res, 750K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2902
RES, 750K, 1%, 0.063W, 0402, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 750K, 1%, 0.063W, 0402, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2903
Res, 750K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2903
RES, 750K, 1%, 0.063W, 0402, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 750K, 1%, 0.063W, 0402, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2902
Product Name Res, 750K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 750000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers