NIC Components Corp. Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F7502TRF

Description
RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2901
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2901
RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2900
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2900
RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2901
Product Name Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details