NIC Components Corp. Res, 7K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F7501TRF

Description
RES, 7K5, 1%, 0.063W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 1%, 0.063W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2899
Res, 7K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2899
RES, 7K5, 1%, 0.063W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 7K5, 1%, 0.063W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2898
Res, 7K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2898
RES, 7K5, 1%, 0.063W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 7K5, 1%, 0.063W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2899
Product Name Res, 7K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details