NIC Components Corp. Res, 750R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F7500TRF

Description
RES, 750R, 1%, 0.063W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 1%, 0.063W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2897
Res, 750R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2897
RES, 750R, 1%, 0.063W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 750R, 1%, 0.063W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2896
Res, 750R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2896
RES, 750R, 1%, 0.063W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 750R, 1%, 0.063W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2897
Product Name Res, 750R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details