NIC Components Corp. Res, 73K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F7322TRF

Description
RES, 73K2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 73K2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2894
Res, 73K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2894
RES, 73K2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 73K2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2895
Res, 73K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2895
RES, 73K2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 73K2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2894
Product Name Res, 73K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details