NIC Components Corp. Res, 71R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F71R5TRF

Description
RES, 71R5, 1%, 0.063W, 0402, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 71R5, 1%, 0.063W, 0402, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2892
Res, 71R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2892
RES, 71R5, 1%, 0.063W, 0402, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 71R5, 1%, 0.063W, 0402, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2893
Res, 71R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2893
RES, 71R5, 1%, 0.063W, 0402, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 71R5, 1%, 0.063W, 0402, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2892
Product Name Res, 71R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details