NIC Components Corp. Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F6802TRF

Description
RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2890
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2890
RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2891
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2891
RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2890
Product Name Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details