NIC Components Corp. Res, 649R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F6490TRF

Description
RES, 649R, 1%, 0.063W, 0402, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Description
RES, 649R, 1%, 0.063W, 0402, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 649R, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 649 ohms with a tolerance of ±1%. The power rating is 0.063 watts at 70°C, and it is suitable for a maximum working voltage of 50V and an overload voltage of 100V. This resistor is compliant with RoHS standards and is available in tape and reel packaging for automatic mounting. The operating temperature range is from -55°C to +125°C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Res, 649R, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 649 ohms with a tolerance of ±1%. The power rating is 0.063 watts at 70°C, and it is suitable for a maximum working voltage of 50V and an overload voltage of 100V. This resistor is compliant with RoHS standards and is available in tape and reel packaging for automatic mounting. The operating temperature range is from -55°C to +125°C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2889
Res, 649R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2889
RES, 649R, 1%, 0.063W, 0402, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 649R, 1%, 0.063W, 0402, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2888
Res, 649R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2888
RES, 649R, 1%, 0.063W, 0402, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 649R, 1%, 0.063W, 0402, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2889
Product Name Res, 649R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details