NIC Components Corp. Res, 5K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F5761TRF

Description
RES, 5K76, 1%, 0.063W, 0402, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 1%, 0.063W, 0402, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2882
Res, 5K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2882
RES, 5K76, 1%, 0.063W, 0402, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 5K76, 1%, 0.063W, 0402, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2883
Res, 5K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2883
RES, 5K76, 1%, 0.063W, 0402, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 5K76, 1%, 0.063W, 0402, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2882
Product Name Res, 5K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details