NIC Components Corp. Res, 56K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F5622TRF

Description
RES, 56K2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Description
RES, 56K2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 56K2, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor suitable for high-reliability applications in harsh environments. It features a resistance value of 56.2 kΩ with a tolerance of ±1% and a power rating of 0.063W (63mW). The component is compliant with RoHS standards and is available in the 0402 EIA case size, which measures approximately 1.0mm x 0.5mm. This resistor is designed for automatic mounting and can withstand multiple reflow soldering cycles at temperatures up to 260°C. It is ideal for applications requiring durability and reliability in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Res, 56K2, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor suitable for high-reliability applications in harsh environments. It features a resistance value of 56.2 kΩ with a tolerance of ±1% and a power rating of 0.063W (63mW). The component is compliant with RoHS standards and is available in the 0402 EIA case size, which measures approximately 1.0mm x 0.5mm. This resistor is designed for automatic mounting and can withstand multiple reflow soldering cycles at temperatures up to 260°C. It is ideal for applications requiring durability and reliability in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2879
Res, 56K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2879
RES, 56K2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 56K2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2878
Res, 56K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2878
RES, 56K2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 56K2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2879
Product Name Res, 56K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details