NIC Components Corp. Res, 523R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F5230TRF

Description
RES, 523R, 1%, 0.063W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 523R, 1%, 0.063W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 523R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2869
Res, 523R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2869
RES, 523R, 1%, 0.063W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 523R, 1%, 0.063W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2868
Res, 523R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2868
RES, 523R, 1%, 0.063W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 523R, 1%, 0.063W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2869
Product Name Res, 523R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details