NIC Components Corp. Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F5110TRF

Description
RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2867
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2867
RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2866
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2866
RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2867
Product Name Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details