NIC Components Corp. Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F4641TRF

Description
RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Description
RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 4K64, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 4.64 kΩ with a tolerance of ±1%. The power rating is 0.063W at 70°C, and the maximum working voltage is 50V. This resistor is compliant with RoHS standards and is suitable for automatic mounting as it is available in tape/reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The product is part of the NRC-AS series, which is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Res, 4K64, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 4.64 kΩ with a tolerance of ±1%. The power rating is 0.063W at 70°C, and the maximum working voltage is 50V. This resistor is compliant with RoHS standards and is suitable for automatic mounting as it is available in tape/reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The product is part of the NRC-AS series, which is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2863
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2863
RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2862
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2862
RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2863
Product Name Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details