NIC Components Corp. Res, 45K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F4532TRF

Description
RES, 45K3, 1%, 0.063W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 1%, 0.063W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2861
Res, 45K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2861
RES, 45K3, 1%, 0.063W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 45K3, 1%, 0.063W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2860
Res, 45K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2860
RES, 45K3, 1%, 0.063W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 45K3, 1%, 0.063W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2861
Product Name Res, 45K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details