NIC Components Corp. Res, 453R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F4530TRF

Description
RES, 453R, 1%, 0.063W, 0402, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 453R, 1%, 0.063W, 0402, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 453R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2859
Res, 453R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2859
RES, 453R, 1%, 0.063W, 0402, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 453R, 1%, 0.063W, 0402, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2858
Res, 453R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2858
RES, 453R, 1%, 0.063W, 0402, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 453R, 1%, 0.063W, 0402, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2859
Product Name Res, 453R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers