NIC Components Corp. Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F4422TRF

Description
RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2855
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2855
RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2854
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2854
RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2855
Product Name Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details