NIC Components Corp. Res, 42K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F4222TRF

Description
RES, 42K2, 1%, 0.063W, 0402, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 42K2, 1%, 0.063W, 0402, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2851
Res, 42K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2851
RES, 42K2, 1%, 0.063W, 0402, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 42K2, 1%, 0.063W, 0402, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2850
Res, 42K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2850
RES, 42K2, 1%, 0.063W, 0402, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 42K2, 1%, 0.063W, 0402, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2851
Product Name Res, 42K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details