NIC Components Corp. Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F3743TRF

Description
RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2844
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2844
RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2845
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2845
RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2844
Product Name Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 374000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details