The Res, 3K65, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor suitable for high-reliability applications in harsh environments. It features a resistance value of 3.65 kΩ with a tolerance of ±1% and a power rating of 0.063W at 70°C. The component is compliant with RoHS standards and is available in the EIA 0402 case size, which measures approximately 1.00 mm x 0.50 mm. This resistor is designed for automatic mounting and can withstand multiple reflow soldering cycles at temperatures up to 260°C. It is ideal for applications requiring durability and reliability in challenging conditions.
RES, 3K65, 1%, 0.063W, 0402, THICK FILM; Resistance:3.65kohm;
RES, 3K65, 1%, 0.063W, 0402, THICK FILM; Resistance:3.65kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH2843 |
| Product Name | Res, 3K65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 3650 ohms |