NIC Components Corp. Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F3240TRF

Description
RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2832
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2832
RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2833
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2833
RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2832
Product Name Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details