NIC Components Corp. Res, 309K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F3093TRF

Description
RES, 309K, 1%, 0.063W, 0402, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 309K, 1%, 0.063W, 0402, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2830
Res, 309K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2830
RES, 309K, 1%, 0.063W, 0402, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 309K, 1%, 0.063W, 0402, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2831
Res, 309K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2831
RES, 309K, 1%, 0.063W, 0402, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 309K, 1%, 0.063W, 0402, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2830
Product Name Res, 309K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 309000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers