NIC Components Corp. Res, 2R21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F2R21TRF

Description
RES, 2R21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 2R21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2782
Res, 2R21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2782
RES, 2R21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2R21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2783
Res, 2R21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2783
RES, 2R21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2R21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2782
Product Name Res, 2R21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers