NIC Components Corp. Res, 280R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F2800TRF

Description
RES, 280R, 1%, 0.063W, 0402, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 280R, 1%, 0.063W, 0402, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2818
Res, 280R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2818
RES, 280R, 1%, 0.063W, 0402, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 280R, 1%, 0.063W, 0402, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2819
Res, 280R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2819
RES, 280R, 1%, 0.063W, 0402, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 280R, 1%, 0.063W, 0402, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2818
Product Name Res, 280R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers