NIC Components Corp. Res, 27R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F27R4TRF

Description
RES, 27R4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 27R4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2810
Res, 27R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2810
RES, 27R4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 27R4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2811
Res, 27R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2811
RES, 27R4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 27R4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2810
Product Name Res, 27R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers