NIC Components Corp. Res, 27K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F2742TRF

Description
RES, 27K4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2815
Res, 27K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2815
RES, 27K4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 27K4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2814
Res, 27K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2814
RES, 27K4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 27K4, 1%, 0.063W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2815
Product Name Res, 27K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details