NIC Components Corp. Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F26R1TRF

Description
RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2805
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2805
RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2804
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2804
RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2805
Product Name Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details