NIC Components Corp. Res, 261R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F2610TRF

Description
RES, 261R, 1%, 0.063W, 0402, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 261R, 1%, 0.063W, 0402, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2807
Res, 261R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2807
RES, 261R, 1%, 0.063W, 0402, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 261R, 1%, 0.063W, 0402, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2806
Res, 261R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2806
RES, 261R, 1%, 0.063W, 0402, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 261R, 1%, 0.063W, 0402, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2807
Product Name Res, 261R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details