NIC Components Corp. Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F2551TRF

Description
RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2802
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2802
RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2803
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2803
RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2802
Product Name Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details