RES, 24K9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9kohm;
RES, 24K9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH2800 |
| Product Name | Res, 24K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 24900 ohms |