NIC Components Corp. Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F2490TRF

Description
RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2799
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2799
RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2798
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2798
RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2799
Product Name Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers