NIC Components Corp. Res, 2K37, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F2371TRF

Description
RES, 2K37, 1%, 0.063W, 0402, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 1%, 0.063W, 0402, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2790
Res, 2K37, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2790
RES, 2K37, 1%, 0.063W, 0402, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 2K37, 1%, 0.063W, 0402, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2791
Res, 2K37, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2791
RES, 2K37, 1%, 0.063W, 0402, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 2K37, 1%, 0.063W, 0402, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2790
Product Name Res, 2K37, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details