The product is a sulfur-resistant thick film chip resistor with a resistance value of 196 kΩ and a tolerance of ±1%. It has a power rating of 0.063 W (63 mW) and is packaged in a 0402 case size, which is equivalent to 1005 metric dimensions. This resistor is suitable for high-reliability applications in harsh environments and is RoHS compliant. It is designed for automatic mounting and can withstand multiple reflow soldering cycles at temperatures up to 260°C. The operating temperature range is from -55°C to +125°C, making it versatile for various applications.
RES, 196K, 1%, 0.063W, 0402, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
RES, 196K, 1%, 0.063W, 0402, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH2780 |
| Product Name | Res, 196K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 196000 ohms |